OMEGA Engineering, Inc. Connector/Terminal/Pin NHX-K-M

Description
Temp Connectors: High Temp TC Connectors
Request a Quote Datasheet
Description
Temp Connectors: High Temp TC Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Temp Connectors: High Temp TC Connectors

Temp Connectors: High Temp TC Connectors

Buy Now
Connector/Terminal/Pin - 109113638 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109113638
Connector/Terminal/Pin 109113638
STANDARD THERMOCOUPLE CONNECTOR, CERAMIC, ULTRA HIGH TEMP, 2 PINS, MALE, K TYPE, -29 °C TO 650 °C (-20 °F TO 1200 °F), ANSI, SOLID PINS, NHX SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY

STANDARD THERMOCOUPLE CONNECTOR, CERAMIC, ULTRA HIGH TEMP, 2 PINS, MALE, K TYPE, -29 °C TO 650 °C (-20 °F TO 1200 °F), ANSI, SOLID PINS, NHX SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermocouple Connector, K Type, Plug; Gender Omega - 30AC8042 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector, K Type, Plug; Gender Omega
30AC8042
Thermocouple Connector, K Type, Plug; Gender Omega 30AC8042
THERMOCOUPLE CONNECTOR, K TYPE, PLUG; Gender:Plug; Thermocouple Type:K; Product Range:NHX Series RoHS Compliant: Yes

THERMOCOUPLE CONNECTOR, K TYPE, PLUG; Gender:Plug; Thermocouple Type:K; Product Range:NHX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NHX-K-M 109113638 30AC8042
Product Name Connector/Terminal/Pin Thermocouple Connector, K Type, Plug; Gender Omega
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers