ILME UK Ltd. Industrial Plug, 2P, 16A, 230V, Blu; Current Rating Ilme PEW1663SV

Description
INDUSTRIAL PLUG, 2P, 16A, 230V, BLU; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL PLUG, 2P, 16A, 230V, BLU; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Plug, 2P, 16A, 230V, Blu; Current Rating Ilme - 06AC2440 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Plug, 2P, 16A, 230V, Blu; Current Rating Ilme
06AC2440
Industrial Plug, 2P, 16A, 230V, Blu; Current Rating Ilme 06AC2440
INDUSTRIAL PLUG, 2P, 16A, 230V, BLU; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes

INDUSTRIAL PLUG, 2P, 16A, 230V, BLU; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 48500354 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48500354
Connector/Terminal/Pin 48500354
INDUSTRIAL PLUG, 2P, 16A, 230V, BLU, CURRENT RATING:16A, VOLTAGE RATING VAC:230V, CONNECTOR MOUNTING:CABLE MOUNT, ELECTRICAL CONNECTOR GENDER:PLUG, PIN CONFIGURATION:2P+E, CONNECTOR COLOUR:BLUE, IP RATING:IP67, PRODUCT RANGE:PEW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL PLUG, 2P, 16A, 230V, BLU, CURRENT RATING:16A, VOLTAGE RATING VAC:230V, CONNECTOR MOUNTING:CABLE MOUNT, ELECTRICAL CONNECTOR GENDER:PLUG, PIN CONFIGURATION:2P+E, CONNECTOR COLOUR:BLUE, IP RATING:IP67, PRODUCT RANGE:PEW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 06AC2440 48500354
Product Name Industrial Plug, 2P, 16A, 230V, Blu; Current Rating Ilme Connector/Terminal/Pin
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details