"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
CONN, R/A HEADER, 34POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
(PRICE/EACH), 80400031813 N3431-5202RB=34/HDR/
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHR34S-ND | 6149274 | 34P5541 | 31025009 |
| Product Name | Headers, Male Pins | PCB Headers | Conn, R/a Header, 34Pos, 2Row, 2.54Mm; Connector Systems 3M | Connector/Terminal/Pin |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through hole | ||
| Current Rating | 1.8 amps |