The 3M Connector Header, part number 57AJ4483, features a 26-position, 2-row configuration with a 2.54 mm pitch spacing. It is designed for wire-to-board applications and offers through-hole straight contact termination. The contacts are made from copper alloy with nickel underplating and a gold-wiping area, ensuring reliable electrical performance. The current ratings are 5.00 A for a single contact, 3.00 A for six contacts, and 1.75 A when all contacts are powered. The insulation resistance exceeds 1 vó 10^9 Ω at 500 V DC, and it can withstand voltages up to 1,000 V RMS at sea level. The temperature rating ranges from -55°C to +105°C, with a high-temperature option capable of withstanding soldering processes up to 260°C. The header is available in two materials: glass-filled polyester (PBT) and a high-temperature version (PCT), both compliant with UL 94V-0 flammability standards. Optional features include ejector latches and polarizing posts for secure connections. This connector is suitable for various applications, including military and industrial environments, and is RoHS compliant.
7000057657 80400031755 26/HDR/SL/STR/HT/.11
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
2.54mm 26 Pos Header, Gold, Straight, Thru-Hole Product overview: N3429-6202RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3429-6202RB can be used for catalog matching and distributor lookup.
(PRICE/EACH), WIRE-TO-BOARD CONNECTOR, SHORT LATCH, 3000 SERIES, THROUGH HOLE, HEADER, 26, 2.54 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6149044 | N3429-6202RB | MHS26S-ND | 314-N3429-6202RB | 32232832 | 57AJ4483 |
| Product Name | PCB Headers | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Male Pins | Electronic Connector | Connector/Terminal/Pin | Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |
| Geometry | Straight; Straight | |||||
| Termination | Solder | Solder | Through Hole Straight | |||
| Mounting | Through hole | Through Hole |