"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
PIN HEADER, WIRE-TO-BOARD, 2.54 MM, 2 ROWS, 20 CONTACTS, THROUGH HOLE STRAIGHT, 3000 SERIES. FREE 2 YEAR RADWELL WARRANTY
CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M11981-ND | 48652875 | 34P5485 |
| Product Name | Headers, Male Pins | Plug/Receptacle | Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole | ||
| Current Rating | 1.8 amps |