Pasternack Coaxial Connector (RF) Assemblies PE4354

Description
SMA Male Bulkhead Mount Connecto
Request a Quote Datasheet
Description
SMA Male Bulkhead Mount Connecto
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE4354-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE4354-ND
Coaxial Connector (RF) Assemblies 6099-PE4354-ND
SMA Male Bulkhead Mount Connecto

SMA Male Bulkhead Mount Connecto

Buy Now Datasheet
Connector/Terminal/Pin - 221965455 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
221965455
Connector/Terminal/Pin 221965455
CONNECTOR, SMA MALE, 50 OHM, STRAIGHT, SOLDER ATTACHMENT SOLDER CUP TERMINAL, .235 INCH D HOLE, BULKHEAD MOUNT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, SMA MALE, 50 OHM, STRAIGHT, SOLDER ATTACHMENT SOLDER CUP TERMINAL, .235 INCH D HOLE, BULKHEAD MOUNT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 6099-PE4354-ND 221965455
Product Name Coaxial Connector (RF) Assemblies Connector/Terminal/Pin
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5464522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1059456-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Cable Connectors - NCV-MG-A220-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details