"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
PIN HEADER, WIRE-TO-BOARD, 2.54 MM, 2 ROWS, 26 CONTACTS, THROUGH HOLE STRAIGHT, LONG LATCH. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHS26N-ND | 5429030 | 57AJ4484 | 32232860 |
| Product Name | Headers, Male Pins | PCB Headers | Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems 3M | Connector/Terminal/Pin |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole | Through hole | ||
| Current Rating | 1.8 amps |