"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
(PRICE/EACH), WIRE TO BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; CONNECTOR SYSTEMS:WIRE-TO-BOAR
| RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5429175 | MHR50N-ND | 26001458 |
| Product Name | PCB Headers | Headers, Male Pins | Connector/Terminal/Pin |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle; Right angle | Right Angle | |
| Termination | Solder |