3M PCB Headers N2510-5002RB

Description
3M N2510-5002RB PCB Header
Request a Quote Datasheet
Description
3M N2510-5002RB PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 5428908 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5428908
PCB Headers 5428908
3M N2510-5002RB PCB Header

3M N2510-5002RB PCB Header

Supplier's Site
Connector/Terminal/Pin - 32232704 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32232704
Connector/Terminal/Pin 32232704
(PRICE/EACH), 80400031292 N2510-5002-RB=10/HDR /LP/RA/HT/.112/30AVG /ROHS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), 80400031292 N2510-5002-RB=10/HDR/LP/RA/HT/.112/30AVG/ROHS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
80400031292 N2510-5002-Rb=10/hdr/lp/ra/ht/.112/30Avg/rohs Rohs Compliant 3M - 26AC2785 - Newark, An Avnet Company
Chicago, IL, United States
80400031292 N2510-5002-Rb=10/hdr/lp/ra/ht/.112/30Avg/rohs Rohs Compliant 3M
26AC2785
80400031292 N2510-5002-Rb=10/hdr/lp/ra/ht/.112/30Avg/rohs Rohs Compliant 3M 26AC2785
80400031292 N2510-5002-RB=10/HDR /LP/RA/HT/.112/30AVG /ROHS ROHS COMPLIANT: YES

80400031292 N2510-5002-RB=10/HDR/LP/RA/HT/.112/30AVG/ROHS ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems 3M - 57AJ4476 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems 3M
57AJ4476
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems 3M 57AJ4476
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5428908 32232704 26AC2785 57AJ4476
Product Name PCB Headers Connector/Terminal/Pin 80400031292 N2510-5002-Rb=10/hdr/lp/ra/ht/.112/30Avg/rohs Rohs Compliant 3M Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Board to Board Connector; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
IEC Connectors - 1886460 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details