N3314-6302RB=14/HDR/
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
WIRE TO BOARD CONNECTOR, 3000 SERIES, HEADER, 14 POSITION, CONNECTOR SYSTEMS: WIRE-TO-BOARD, PITCH SPACING: 2.54MM, NO. OF ROWS: 2 ROWS, NO. OF CONTACTS: 14 CONTACTS, CONTACT TERMINATION TYPE: THROUGH HOLE STRAIGHT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | N3314-6302RB | 5429002 | MHS14N-ND | 32232813 |
| Product Name | Connectors | PCB Headers | Headers, Male Pins | Connector/Terminal/Pin |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder |