connector,jones plug,deep bracket,solder eyelets,polarized,6 contact
PLUG & SOCKET CONNECTOR, PLUG, 6 POSITION; No. of Contacts:6Contacts; Product Range:300 Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:BrassRoHS Compliant: No
PLUG & SOCKET CONNECTOR, PLUG, 6 POSITION, NO. OF CONTACTS:6CONTACTS, PRODUCT RANGE:300 SERIES, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SOLDER, PITCH SPACING:-, GENDER:PLUG, CONTACT GENDER:PIN, CONTACT MATERIAL:BRASSROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70033094 | 28F1095 | 17857427 |
| Product Name | connector,jones plug,deep bracket,solder eyelets,polarized,6 contact | Plug & Socket Connector, Plug, 6 Position; No. Of Contacts Cinch Connectivity Solutions | Plug/Receptacle |
| Geometry | Straight | ||
| Termination | Solder Eyelet | Solder | |
| Voltage Rating | 250 volts |