50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold
50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold
MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card Type I and Type II; Insert & Eject Mechanism:-; No. of Contacts:50Contacts;
(PRICE/EACH), MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; MEMORY / CARD TYPE:COMPACTFLASH CARD TYPE I AND TYPE II; INSERT & EJECT MECHANISM:-; NO. OF CONTACTS:50CONTACTS;
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5448CT-ND | 93K6317 | 32232944 |
| Product Name | PC Card Sockets | Memory Card Connector Compact Flash 50 Position; Memory / Card Type 3M | Connector/Terminal/Pin |
| Connector Type | Connector |