Hubbell Wiring Device-Kellems Conduit Fitting, Straight Male, 0.75"/19Mm, Nylon, Grey; Conduit Configuration Hubbell Wiring Devices P075NGYA

Description
CONDUIT FITTING, STRAIGHT MALE, 0.75"/19MM, NYLON, GREY; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STRAIGHT MALE, 0.75"/19MM, NYLON, GREY; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Straight Male, 0.75
Chicago, IL, United States
Conduit Fitting, Straight Male, 0.75"/19Mm, Nylon, Grey; Conduit Configuration Hubbell Wiring Devices
93F6908
Conduit Fitting, Straight Male, 0.75"/19Mm, Nylon, Grey; Conduit Configuration Hubbell Wiring Devices 93F6908
CONDUIT FITTING, STRAIGHT MALE, 0.75"/19MM, NYLON, GREY; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

CONDUIT FITTING, STRAIGHT MALE, 0.75"/19MM, NYLON, GREY; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 6210571 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
6210571
Connector/Terminal/Pin 6210571
CONNECTOR, LIQUIDTIGHT, WIRE MANAEMENT, POLYTUFF STRAIGHT MALE, 3/4 INCH, NON-METALLIC, GREY, NYLON. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, LIQUIDTIGHT, WIRE MANAEMENT, POLYTUFF STRAIGHT MALE, 3/4 INCH, NON-METALLIC, GREY, NYLON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 93F6908 6210571
Product Name Conduit Fitting, Straight Male, 0.75"/19Mm, Nylon, Grey; Conduit Configuration Hubbell Wiring Devices Connector/Terminal/Pin
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2S - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - SEA-GS-M8 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers