3M Headers, Male Pins N3431-5302RB

Description
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - MHR34N-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHR34N-ND
Headers, Male Pins MHR34N-ND
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
2A 350V Electronic Connector
314-N3431-5302RB
2A 350V Electronic Connector 314-N3431-5302RB
34 Pos Male Right Angle Header, 2.54mm Pitch, Gold, 2A, 350V Product overview: N3431-5302RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 350V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3431-5302RB can be used for catalog matching and distributor lookup.

34 Pos Male Right Angle Header, 2.54mm Pitch, Gold, 2A, 350V Product overview: N3431-5302RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 350V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3431-5302RB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin - 26001470 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26001470
Connector/Terminal/Pin 26001470
CONNECTOR, 3000 SERIES, HEADER, CONNECTOR SYSTEMS: WIRE-TO-BOARD, PITCH SPACING: 2.54MM, NO. OF ROWS: 2 ROWS, NO. OF CONTACTS: 34 CONTACTS, CONTACT TERMINATION TYPE: THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, 3000 SERIES, HEADER, CONNECTOR SYSTEMS: WIRE-TO-BOARD, PITCH SPACING: 2.54MM, NO. OF ROWS: 2 ROWS, NO. OF CONTACTS: 34 CONTACTS, CONTACT TERMINATION TYPE: THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Header, 34 Position, 2Row, 2.54Mm; Connector Systems 3M - 20M8290 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34 Position, 2Row, 2.54Mm; Connector Systems 3M
20M8290
Connector, Header, 34 Position, 2Row, 2.54Mm; Connector Systems 3M 20M8290
CONNECTOR, HEADER, 34 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 34 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MHR34N-ND 314-N3431-5302RB 26001470 20M8290
Product Name Headers, Male Pins 2A 350V Electronic Connector Connector/Terminal/Pin Connector, Header, 34 Position, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Header Connector; Header Wire to Board Connector Wire to Board Connector
Mounting Through Hole, Right Angle
Current Rating 1.8 amps 2.0 amps
Number of Contacts 34 #
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A50019-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details