Vishay Intertechnology, Inc. Wirewound Resistors RWR80S46R4FSB12

Description
EGS-3-80 46.4 1% RWR80S46R4FS B12
Request a Quote Datasheet
Description
EGS-3-80 46.4 1% RWR80S46R4FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S46R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S46R4FSB12
Wirewound Resistors 3110-RWR80S46R4FSB12
EGS-3-80 46.4 1% RWR80S46R4FS B12

EGS-3-80 46.4 1% RWR80S46R4FS B12

Supplier's Site Datasheet
RES 46.4 OHM 2W 1% WW AXIAL - RWR80S46R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 2W 1% WW AXIAL
RWR80S46R4FSB12
RES 46.4 OHM 2W 1% WW AXIAL RWR80S46R4FSB12
RES 46.4ohm 2W 1% WW AXIAL

RES 46.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S46R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S46R4FSB12-ND
Through Hole Resistors RWR80S46R4FSB12-ND
46.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S46R4FSB12 RWR80S46R4FSB12 RWR80S46R4FSB12-ND
Product Name Wirewound Resistors RES 46.4 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details