EGS-3-80 511 1% RWR80S5110FS S70
RES 511ohm 2W 1% WW AXIAL
511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC,RWR
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S5110FSS70 | RWR80S5110FSS70 | RWR80S5110FSS70-ND | 75K0574 |
| Product Name | Wirewound Resistors | RES 511 OHM 2W 1% WW AXIAL | Through Hole Resistors | Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 511 ohms | 511 ohms | 511 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Power Rating | 2 watts | 2 watts |