Vishay Intertechnology, Inc. RES 499 OHM 2W 1% WW AXIAL RWR80S4990FSS70

Description
RES 499ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 2W 1% WW AXIAL - RWR80S4990FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 2W 1% WW AXIAL
RWR80S4990FSS70
RES 499 OHM 2W 1% WW AXIAL RWR80S4990FSS70
RES 499ohm 2W 1% WW AXIAL

RES 499ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4990FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4990FSS70
Wirewound Resistors 3110-RWR80S4990FSS70
EGS-3-80 499 1% RWR80S4990FS S70

EGS-3-80 499 1% RWR80S4990FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4990FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4990FSS70-ND
Through Hole Resistors RWR80S4990FSS70-ND
499 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4990FSS70 3110-RWR80S4990FSS70 RWR80S4990FSS70-ND
Product Name RES 499 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers