Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4320BSBSL

Description
EGS-3-80 432 .1% RWR80S4320BS BSL
Request a Quote Datasheet
Description
EGS-3-80 432 .1% RWR80S4320BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4320BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4320BSBSL
Wirewound Resistors 3110-RWR80S4320BSBSL
EGS-3-80 432 .1% RWR80S4320BS BSL

EGS-3-80 432 .1% RWR80S4320BS BSL

Supplier's Site Datasheet
RES 432 OHM 2W 0.1% WW AXIAL - RWR80S4320BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 2W 0.1% WW AXIAL
RWR80S4320BSBSL
RES 432 OHM 2W 0.1% WW AXIAL RWR80S4320BSBSL
RES 432ohm 2W 0.1% WW AXIAL

RES 432ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4320BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4320BSBSL-ND
Through Hole Resistors RWR80S4320BSBSL-ND
432 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4320BSBSL RWR80S4320BSBSL RWR80S4320BSBSL-ND
Product Name Wirewound Resistors RES 432 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 432 ohms 432 ohms 432 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers