Vishay Intertechnology, Inc. RES 464 OHM 2W 1% WW AXIAL RWR80S4640FRB12

Description
RES 464ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 464ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 2W 1% WW AXIAL - RWR80S4640FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 2W 1% WW AXIAL
RWR80S4640FRB12
RES 464 OHM 2W 1% WW AXIAL RWR80S4640FRB12
RES 464ohm 2W 1% WW AXIAL

RES 464ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4640FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4640FRB12-ND
Through Hole Resistors RWR80S4640FRB12-ND
464 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4640FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4640FRB12
Wirewound Resistors 3110-RWR80S4640FRB12
EGS-3-80 464 1% RWR80S4640FR B12

EGS-3-80 464 1% RWR80S4640FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4640FRB12 RWR80S4640FRB12-ND 3110-RWR80S4640FRB12
Product Name RES 464 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details