Vishay Intertechnology, Inc. Through Hole Resistors RWR80S4420FRB12

Description
442 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
442 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S4420FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4420FRB12-ND
Through Hole Resistors RWR80S4420FRB12-ND
442 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 442 OHM 2W 1% WW AXIAL - RWR80S4420FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 2W 1% WW AXIAL
RWR80S4420FRB12
RES 442 OHM 2W 1% WW AXIAL RWR80S4420FRB12
RES 442ohm 2W 1% WW AXIAL

RES 442ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4420FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4420FRB12
Wirewound Resistors 3110-RWR80S4420FRB12
EGS-3-80 442 1% RWR80S4420FR B12

EGS-3-80 442 1% RWR80S4420FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4420FRB12-ND RWR80S4420FRB12 3110-RWR80S4420FRB12
Product Name Through Hole Resistors RES 442 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 442 ohms 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers