Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4320FRBSL

Description
EGS-3-80 432 1% RWR80S4320FR BSL
Request a Quote Datasheet
Description
EGS-3-80 432 1% RWR80S4320FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4320FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4320FRBSL
Wirewound Resistors 3110-RWR80S4320FRBSL
EGS-3-80 432 1% RWR80S4320FR BSL

EGS-3-80 432 1% RWR80S4320FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4320FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4320FRBSL-ND
Through Hole Resistors RWR80S4320FRBSL-ND
432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 432 OHM 2W 1% WW AXIAL - RWR80S4320FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 2W 1% WW AXIAL
RWR80S4320FRBSL
RES 432 OHM 2W 1% WW AXIAL RWR80S4320FRBSL
RES 432ohm 2W 1% WW AXIAL

RES 432ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4320FRBSL RWR80S4320FRBSL-ND RWR80S4320FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 432 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 432 ohms 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details