Vishay Intertechnology, Inc. RES 4.22 OHM 2W 1% WW AXIAL RWR80S4R22FRBSL

Description
RES 4.22ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.22ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 2W 1% WW AXIAL - RWR80S4R22FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 2W 1% WW AXIAL
RWR80S4R22FRBSL
RES 4.22 OHM 2W 1% WW AXIAL RWR80S4R22FRBSL
RES 4.22ohm 2W 1% WW AXIAL

RES 4.22ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4R22FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R22FRBSL-ND
Through Hole Resistors RWR80S4R22FRBSL-ND
4.22 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.22 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4R22FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R22FRBSL
Wirewound Resistors 3110-RWR80S4R22FRBSL
EGS-3-80 4.22 1% RWR80S4R22FR BSL

EGS-3-80 4.22 1% RWR80S4R22FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4R22FRBSL RWR80S4R22FRBSL-ND 3110-RWR80S4R22FRBSL
Product Name RES 4.22 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.22 ohms 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details