Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4720BSBSL

Description
EGS-3-80 472 .1% RWR80S4720BS BSL
Request a Quote Datasheet
Description
EGS-3-80 472 .1% RWR80S4720BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4720BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4720BSBSL
Wirewound Resistors 3110-RWR80S4720BSBSL
EGS-3-80 472 .1% RWR80S4720BS BSL

EGS-3-80 472 .1% RWR80S4720BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4720BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4720BSBSL-ND
Through Hole Resistors RWR80S4720BSBSL-ND
472 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

472 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 472 OHM 2W 0.1% WW AXIAL - RWR80S4720BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 472 OHM 2W 0.1% WW AXIAL
RWR80S4720BSBSL
RES 472 OHM 2W 0.1% WW AXIAL RWR80S4720BSBSL
RES 472ohm 2W 0.1% WW AXIAL

RES 472ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4720BSBSL RWR80S4720BSBSL-ND RWR80S4720BSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 472 OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 472 ohms 472 ohms 472 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers