DigiKey Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
Page:
1
40
50
60
70
80
90
99
100
101
102
103
104
105
106
107
108
109
110
111
120
130
140
150
160
170
180
| Product Name | Notes |
|---|---|
| 1 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.01 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.02 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.03 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.05 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.07 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.09 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.1 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.18 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.21 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.23 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.24 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.27 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.33 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.33 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.4 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.43 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.47 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.47 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.5 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.5 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.54 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.54 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.56 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.58 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.6 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.65 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.69 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.69 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.69 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.78 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.78 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.78 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.8 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.82 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.82 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.87 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.91 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.96 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.05 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.08 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 203 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 205 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 205 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 208 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 210 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 210 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |