Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4R99FRB12

Description
EGS-3-80 4.99 1% RWR80S4R99FR B12
Request a Quote Datasheet
Description
EGS-3-80 4.99 1% RWR80S4R99FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4R99FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R99FRB12
Wirewound Resistors 3110-RWR80S4R99FRB12
EGS-3-80 4.99 1% RWR80S4R99FR B12

EGS-3-80 4.99 1% RWR80S4R99FR B12

Supplier's Site Datasheet
RES 4.99 OHM 2W 1% WW AXIAL - RWR80S4R99FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 2W 1% WW AXIAL
RWR80S4R99FRB12
RES 4.99 OHM 2W 1% WW AXIAL RWR80S4R99FRB12
RES 4.99ohm 2W 1% WW AXIAL

RES 4.99ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RWR80S4R99FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR80S4R99FRB12-ND
Through Hole Resistors 541-RWR80S4R99FRB12-ND
4.99 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4R99FRB12 RWR80S4R99FRB12 541-RWR80S4R99FRB12-ND
Product Name Wirewound Resistors RES 4.99 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details