Vishay Intertechnology, Inc. Through Hole Resistors RWR80S5110FPS73

Description
511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S5110FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5110FPS73-ND
Through Hole Resistors RWR80S5110FPS73-ND
511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 511 OHM 2W 1% WW AXIAL - RWR80S5110FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 2W 1% WW AXIAL
RWR80S5110FPS73
RES 511 OHM 2W 1% WW AXIAL RWR80S5110FPS73
RES 511ohm 2W 1% WW AXIAL

RES 511ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S5110FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5110FPS73
Wirewound Resistors 3110-RWR80S5110FPS73
EGS-3-80 511 1% RWR80S5110FP S73

EGS-3-80 511 1% RWR80S5110FP S73

Supplier's Site Datasheet
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C4774 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C4774
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C4774
Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR80S5110FPS73-ND RWR80S5110FPS73 3110-RWR80S5110FPS73 63C4774
Product Name Through Hole Resistors RES 511 OHM 2W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1-1630186-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers