Vishay Intertechnology, Inc. RES 48.7 OHM 2W 1% WW AXIAL RWR80S48R7FSB12

Description
RES 48.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 2W 1% WW AXIAL - RWR80S48R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 2W 1% WW AXIAL
RWR80S48R7FSB12
RES 48.7 OHM 2W 1% WW AXIAL RWR80S48R7FSB12
RES 48.7ohm 2W 1% WW AXIAL

RES 48.7ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S48R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S48R7FSB12
Wirewound Resistors 3110-RWR80S48R7FSB12
EGS-3-80 48.7 1% RWR80S48R7FS B12

EGS-3-80 48.7 1% RWR80S48R7FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S48R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S48R7FSB12-ND
Through Hole Resistors RWR80S48R7FSB12-ND
48.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

48.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S48R7FSB12 3110-RWR80S48R7FSB12 RWR80S48R7FSB12-ND
Product Name RES 48.7 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers