Vishay Intertechnology, Inc. RES 46.4 OHM 2W 1% WW AXIAL RWR80S46R4FRRSL

Description
RES 46.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 2W 1% WW AXIAL - RWR80S46R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 2W 1% WW AXIAL
RWR80S46R4FRRSL
RES 46.4 OHM 2W 1% WW AXIAL RWR80S46R4FRRSL
RES 46.4ohm 2W 1% WW AXIAL

RES 46.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S46R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S46R4FRRSL-ND
Through Hole Resistors RWR80S46R4FRRSL-ND
46.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S46R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S46R4FRRSL
Wirewound Resistors 3110-RWR80S46R4FRRSL
EGS-3-80 46.4 1% RWR80S46R4FR RSL

EGS-3-80 46.4 1% RWR80S46R4FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S46R4FRRSL RWR80S46R4FRRSL-ND 3110-RWR80S46R4FRRSL
Product Name RES 46.4 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details