Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4640FPBSL

Description
EGS-3-80 464 1% RWR80S4640FP BSL
Request a Quote Datasheet
Description
EGS-3-80 464 1% RWR80S4640FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4640FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4640FPBSL
Wirewound Resistors 3110-RWR80S4640FPBSL
EGS-3-80 464 1% RWR80S4640FP BSL

EGS-3-80 464 1% RWR80S4640FP BSL

Supplier's Site Datasheet
RES 464 OHM 2W 1% WW AXIAL - RWR80S4640FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 2W 1% WW AXIAL
RWR80S4640FPBSL
RES 464 OHM 2W 1% WW AXIAL RWR80S4640FPBSL
RES 464ohm 2W 1% WW AXIAL

RES 464ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4640FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4640FPBSL-ND
Through Hole Resistors RWR80S4640FPBSL-ND
464 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4640FPBSL RWR80S4640FPBSL RWR80S4640FPBSL-ND
Product Name Wirewound Resistors RES 464 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers