Vishay Intertechnology, Inc. RES 4.99 OHM 2W 1% WW AXIAL RWR80S4R99FRBSL

Description
RES 4.99ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.99ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 2W 1% WW AXIAL - RWR80S4R99FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 2W 1% WW AXIAL
RWR80S4R99FRBSL
RES 4.99 OHM 2W 1% WW AXIAL RWR80S4R99FRBSL
RES 4.99ohm 2W 1% WW AXIAL

RES 4.99ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4R99FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R99FRBSL-ND
Through Hole Resistors RWR80S4R99FRBSL-ND
4.99 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4R99FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R99FRBSL
Wirewound Resistors 3110-RWR80S4R99FRBSL
EGS-3-80 4.99 1% RWR80S4R99FR BSL

EGS-3-80 4.99 1% RWR80S4R99FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4R99FRBSL RWR80S4R99FRBSL-ND 3110-RWR80S4R99FRBSL
Product Name RES 4.99 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A10KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details