Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4R64FMB12

Description
EGS-3-80 4.64 1% RWR80S4R64FM B12
Request a Quote Datasheet
Description
EGS-3-80 4.64 1% RWR80S4R64FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4R64FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R64FMB12
Wirewound Resistors 3110-RWR80S4R64FMB12
EGS-3-80 4.64 1% RWR80S4R64FM B12

EGS-3-80 4.64 1% RWR80S4R64FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4R64FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R64FMB12-ND
Through Hole Resistors RWR80S4R64FMB12-ND
4.64 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.64 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.64 OHM 2W 1% WW AXIAL - RWR80S4R64FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 2W 1% WW AXIAL
RWR80S4R64FMB12
RES 4.64 OHM 2W 1% WW AXIAL RWR80S4R64FMB12
RES 4.64ohm 2W 1% WW AXIAL

RES 4.64ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4R64FMB12 RWR80S4R64FMB12-ND RWR80S4R64FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 4.64 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details