Vishay Intertechnology, Inc. Wirewound Resistors RWR80S43R7BRB12

Description
EGS-3-80 43.7 .1% RWR80S43R7BR B12
Request a Quote Datasheet
Description
EGS-3-80 43.7 .1% RWR80S43R7BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S43R7BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S43R7BRB12
Wirewound Resistors 3110-RWR80S43R7BRB12
EGS-3-80 43.7 .1% RWR80S43R7BR B12

EGS-3-80 43.7 .1% RWR80S43R7BR B12

Supplier's Site Datasheet
RES 43.7 OHM 2W 0.1% WW AXIAL - RWR80S43R7BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.7 OHM 2W 0.1% WW AXIAL
RWR80S43R7BRB12
RES 43.7 OHM 2W 0.1% WW AXIAL RWR80S43R7BRB12
RES 43.7ohm 2W 0.1% WW AXIAL

RES 43.7ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S43R7BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S43R7BRB12-ND
Through Hole Resistors RWR80S43R7BRB12-ND
43.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

43.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S43R7BRB12 RWR80S43R7BRB12 RWR80S43R7BRB12-ND
Product Name Wirewound Resistors RES 43.7 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 43.7 ohms 43.7 ohms 43.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details