Vishay Intertechnology, Inc. Through Hole Resistors RWR80S4320FSRSL

Description
432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S4320FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4320FSRSL-ND
Through Hole Resistors RWR80S4320FSRSL-ND
432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 432 OHM 2W 1% WW AXIAL - RWR80S4320FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 2W 1% WW AXIAL
RWR80S4320FSRSL
RES 432 OHM 2W 1% WW AXIAL RWR80S4320FSRSL
RES 432ohm 2W 1% WW AXIAL

RES 432ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4320FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4320FSRSL
Wirewound Resistors 3110-RWR80S4320FSRSL
EGS-3-80 432 1% RWR80S4320FS RSL

EGS-3-80 432 1% RWR80S4320FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4320FSRSL-ND RWR80S4320FSRSL 3110-RWR80S4320FSRSL
Product Name Through Hole Resistors RES 432 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 432 ohms 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Chassis Mount Resistors - 5-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details