Vishay Intertechnology, Inc. Through Hole Resistors RWR80S4R42FRS73

Description
4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S4R42FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R42FRS73-ND
Through Hole Resistors RWR80S4R42FRS73-ND
4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4R42FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R42FRS73
Wirewound Resistors 3110-RWR80S4R42FRS73
EGS-3-80 4.42 1% RWR80S4R42FR S73

EGS-3-80 4.42 1% RWR80S4R42FR S73

Supplier's Site Datasheet
RES 4.42 OHM 2W 1% WW AXIAL - RWR80S4R42FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 2W 1% WW AXIAL
RWR80S4R42FRS73
RES 4.42 OHM 2W 1% WW AXIAL RWR80S4R42FRS73
RES 4.42ohm 2W 1% WW AXIAL

RES 4.42ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4R42FRS73-ND 3110-RWR80S4R42FRS73 RWR80S4R42FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 4.42 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.42 ohms 4.42 ohms 4.42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details