Vishay Intertechnology, Inc. RES 51.1 OHM 2W 1% WW AXIAL RWR80S51R1FPS73

Description
RES 51.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 2W 1% WW AXIAL - RWR80S51R1FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 2W 1% WW AXIAL
RWR80S51R1FPS73
RES 51.1 OHM 2W 1% WW AXIAL RWR80S51R1FPS73
RES 51.1ohm 2W 1% WW AXIAL

RES 51.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S51R1FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S51R1FPS73-ND
Through Hole Resistors RWR80S51R1FPS73-ND
51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S51R1FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S51R1FPS73
Wirewound Resistors 3110-RWR80S51R1FPS73
EGS-3-80 51.1 1% RWR80S51R1FP S73

EGS-3-80 51.1 1% RWR80S51R1FP S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S51R1FPS73 RWR80S51R1FPS73-ND 3110-RWR80S51R1FPS73
Product Name RES 51.1 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details