RES 4.7ohm 2W 0.5% WW AXIAL
4.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 4.7 .5% RWR80S4R70DR B12
Resistor,Metal Alloy,4.7Ohms,.5+/-%
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S4R70DRB12 | RWR80S4R70DRB12-ND | 3110-RWR80S4R70DRB12 | 75K0482 |
| Product Name | RES 4.7 OHM 2W 0.5% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Resistor,metal Alloy,4.7Ohms,.5+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 2 watts | 2 watts | ||
| Configuration | Single Resistor | Single Resistor |