Vishay Intertechnology, Inc. RES 422 OHM 2W 1% WW AXIAL RWR80S4220FRS70

Description
RES 422ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 422ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 2W 1% WW AXIAL - RWR80S4220FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 2W 1% WW AXIAL
RWR80S4220FRS70
RES 422 OHM 2W 1% WW AXIAL RWR80S4220FRS70
RES 422ohm 2W 1% WW AXIAL

RES 422ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4220FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4220FRS70
Wirewound Resistors 3110-RWR80S4220FRS70
EGS-3-80 422 1% RWR80S4220FR S70

EGS-3-80 422 1% RWR80S4220FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4220FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4220FRS70-ND
Through Hole Resistors RWR80S4220FRS70-ND
422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4220FRS70 3110-RWR80S4220FRS70 RWR80S4220FRS70-ND
Product Name RES 422 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details