Vishay Intertechnology, Inc. Through Hole Resistors RWR80S4R32FRS73

Description
4.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S4R32FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R32FRS73-ND
Through Hole Resistors RWR80S4R32FRS73-ND
4.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4R32FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R32FRS73
Wirewound Resistors 3110-RWR80S4R32FRS73
EGS-3-80 4.32 1% RWR80S4R32FR S73

EGS-3-80 4.32 1% RWR80S4R32FR S73

Supplier's Site Datasheet
RES 4.32 OHM 2W 1% WW AXIAL - RWR80S4R32FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 2W 1% WW AXIAL
RWR80S4R32FRS73
RES 4.32 OHM 2W 1% WW AXIAL RWR80S4R32FRS73
RES 4.32ohm 2W 1% WW AXIAL

RES 4.32ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4R32FRS73-ND 3110-RWR80S4R32FRS73 RWR80S4R32FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 4.32 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details