Vishay Intertechnology, Inc. RES 463 OHM 2W 0.1% WW AXIAL RWR80S4630BRBSL

Description
RES 463ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 463ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 463 OHM 2W 0.1% WW AXIAL - RWR80S4630BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 463 OHM 2W 0.1% WW AXIAL
RWR80S4630BRBSL
RES 463 OHM 2W 0.1% WW AXIAL RWR80S4630BRBSL
RES 463ohm 2W 0.1% WW AXIAL

RES 463ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4630BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4630BRBSL-ND
Through Hole Resistors RWR80S4630BRBSL-ND
463 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

463 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4630BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4630BRBSL
Wirewound Resistors 3110-RWR80S4630BRBSL
EGS-3-80 463 .1% RWR80S4630BR BSL

EGS-3-80 463 .1% RWR80S4630BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4630BRBSL RWR80S4630BRBSL-ND 3110-RWR80S4630BRBSL
Product Name RES 463 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 463 ohms 463 ohms 463 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details