Vishay Intertechnology, Inc. RES 499 OHM 2W 1% WW AXIAL RWR80S4990FRS70

Description
RES 499ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 2W 1% WW AXIAL - RWR80S4990FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 2W 1% WW AXIAL
RWR80S4990FRS70
RES 499 OHM 2W 1% WW AXIAL RWR80S4990FRS70
RES 499ohm 2W 1% WW AXIAL

RES 499ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4990FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4990FRS70-ND
Through Hole Resistors RWR80S4990FRS70-ND
499 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4990FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4990FRS70
Wirewound Resistors 3110-RWR80S4990FRS70
EGS-3-80 499 1% RWR80S4990FR S70

EGS-3-80 499 1% RWR80S4990FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4990FRS70 RWR80S4990FRS70-ND 3110-RWR80S4990FRS70
Product Name RES 499 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers