Vishay Intertechnology, Inc. RES 42.2 OHM 2W 1% WW AXIAL RWR80S42R2FMB12

Description
RES 42.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 2W 1% WW AXIAL - RWR80S42R2FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 2W 1% WW AXIAL
RWR80S42R2FMB12
RES 42.2 OHM 2W 1% WW AXIAL RWR80S42R2FMB12
RES 42.2ohm 2W 1% WW AXIAL

RES 42.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S42R2FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S42R2FMB12
Wirewound Resistors 3110-RWR80S42R2FMB12
EGS-3-80 42.2 1% RWR80S42R2FM B12

EGS-3-80 42.2 1% RWR80S42R2FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S42R2FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S42R2FMB12-ND
Through Hole Resistors RWR80S42R2FMB12-ND
42.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

42.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S42R2FMB12 3110-RWR80S42R2FMB12 RWR80S42R2FMB12-ND
Product Name RES 42.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details