4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 4.87 1% RWR80S4R87FR BSL
RES 4.87ohm 2W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S4R87FRBSL-ND | 3110-RWR80S4R87FRBSL | RWR80S4R87FRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 4.87 OHM 2W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 4.87 ohms | 4.87 ohms | 4.87 ohms |