Vishay Intertechnology, Inc. RES 470 OHM 2W 1% WW AXIAL RWR80S4700FRBSL

Description
RES 470ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 2W 1% WW AXIAL - RWR80S4700FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 2W 1% WW AXIAL
RWR80S4700FRBSL
RES 470 OHM 2W 1% WW AXIAL RWR80S4700FRBSL
RES 470ohm 2W 1% WW AXIAL

RES 470ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4700FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4700FRBSL
Wirewound Resistors 3110-RWR80S4700FRBSL
EGS-3-80 470 1% RWR80S4700FR BSL

EGS-3-80 470 1% RWR80S4700FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4700FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4700FRBSL-ND
Through Hole Resistors RWR80S4700FRBSL-ND
470 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4700FRBSL 3110-RWR80S4700FRBSL RWR80S4700FRBSL-ND
Product Name RES 470 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details