Vishay Intertechnology, Inc. Through Hole Resistors RWR80S43R2FSBSL

Description
43.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
43.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S43R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S43R2FSBSL-ND
Through Hole Resistors RWR80S43R2FSBSL-ND
43.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

43.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S43R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S43R2FSBSL
Wirewound Resistors 3110-RWR80S43R2FSBSL
EGS-3-80 43.2 1% RWR80S43R2FS BSL

EGS-3-80 43.2 1% RWR80S43R2FS BSL

Supplier's Site Datasheet
RES 43.2 OHM 2W 1% WW AXIAL - RWR80S43R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 2W 1% WW AXIAL
RWR80S43R2FSBSL
RES 43.2 OHM 2W 1% WW AXIAL RWR80S43R2FSBSL
RES 43.2ohm 2W 1% WW AXIAL

RES 43.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S43R2FSBSL-ND 3110-RWR80S43R2FSBSL RWR80S43R2FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 43.2 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers