Vishay Intertechnology, Inc. RES 422 OHM 2W 1% WW AXIAL RWR80S4220FMRSL

Description
RES 422ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 422ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 2W 1% WW AXIAL - RWR80S4220FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 2W 1% WW AXIAL
RWR80S4220FMRSL
RES 422 OHM 2W 1% WW AXIAL RWR80S4220FMRSL
RES 422ohm 2W 1% WW AXIAL

RES 422ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4220FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4220FMRSL
Wirewound Resistors 3110-RWR80S4220FMRSL
EGS-3-80 422 1% RWR80S4220FM RSL

EGS-3-80 422 1% RWR80S4220FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4220FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4220FMRSL-ND
Through Hole Resistors RWR80S4220FMRSL-ND
422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4220FMRSL 3110-RWR80S4220FMRSL RWR80S4220FMRSL-ND
Product Name RES 422 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers