Vishay Intertechnology, Inc. RES 453 OHM 2W 0.1% WW AXIAL RWR80S4530BSBSL

Description
RES 453ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 453ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 2W 0.1% WW AXIAL - RWR80S4530BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 2W 0.1% WW AXIAL
RWR80S4530BSBSL
RES 453 OHM 2W 0.1% WW AXIAL RWR80S4530BSBSL
RES 453ohm 2W 0.1% WW AXIAL

RES 453ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4530BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4530BSBSL
Wirewound Resistors 3110-RWR80S4530BSBSL
EGS-3-80 453 .1% RWR80S4530BS BSL

EGS-3-80 453 .1% RWR80S4530BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4530BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4530BSBSL-ND
Through Hole Resistors RWR80S4530BSBSL-ND
453 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4530BSBSL 3110-RWR80S4530BSBSL RWR80S4530BSBSL-ND
Product Name RES 453 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers