Vishay Intertechnology, Inc. Through Hole Resistors RWR80S44R2FRS70

Description
44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S44R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S44R2FRS70-ND
Through Hole Resistors RWR80S44R2FRS70-ND
44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 44.2 OHM 2W 1% WW AXIAL - RWR80S44R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 2W 1% WW AXIAL
RWR80S44R2FRS70
RES 44.2 OHM 2W 1% WW AXIAL RWR80S44R2FRS70
RES 44.2ohm 2W 1% WW AXIAL

RES 44.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S44R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S44R2FRS70
Wirewound Resistors 3110-RWR80S44R2FRS70
EGS-3-80 44.2 1% RWR80S44R2FR S70

EGS-3-80 44.2 1% RWR80S44R2FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S44R2FRS70-ND RWR80S44R2FRS70 3110-RWR80S44R2FRS70
Product Name Through Hole Resistors RES 44.2 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers