Vishay Intertechnology, Inc. RES 463 OHM 2W 0.1% WW AXIAL RWR80S4630BRB12

Description
RES 463ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 463ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 463 OHM 2W 0.1% WW AXIAL - RWR80S4630BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 463 OHM 2W 0.1% WW AXIAL
RWR80S4630BRB12
RES 463 OHM 2W 0.1% WW AXIAL RWR80S4630BRB12
RES 463ohm 2W 0.1% WW AXIAL

RES 463ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4630BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4630BRB12-ND
Through Hole Resistors RWR80S4630BRB12-ND
463 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

463 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4630BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4630BRB12
Wirewound Resistors 3110-RWR80S4630BRB12
EGS-3-80 463 .1% RWR80S4630BR B12

EGS-3-80 463 .1% RWR80S4630BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4630BRB12 RWR80S4630BRB12-ND 3110-RWR80S4630BRB12
Product Name RES 463 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 463 ohms 463 ohms 463 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details