Vishay Intertechnology, Inc. RES 430 OHM 2W 0.1% WW AXIAL RWR80S4300BRRSL

Description
RES 430ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 430ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 2W 0.1% WW AXIAL - RWR80S4300BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 2W 0.1% WW AXIAL
RWR80S4300BRRSL
RES 430 OHM 2W 0.1% WW AXIAL RWR80S4300BRRSL
RES 430ohm 2W 0.1% WW AXIAL

RES 430ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4300BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4300BRRSL
Wirewound Resistors 3110-RWR80S4300BRRSL
EGS-3-80 430 .1% RWR80S4300BR RSL

EGS-3-80 430 .1% RWR80S4300BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4300BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4300BRRSL-ND
Through Hole Resistors RWR80S4300BRRSL-ND
430 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

430 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4300BRRSL 3110-RWR80S4300BRRSL RWR80S4300BRRSL-ND
Product Name RES 430 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430 ohms 430 ohms 430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176078-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details