Vishay Intertechnology, Inc. Through Hole Resistors RWR80S51R1FSS70

Description
51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S51R1FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S51R1FSS70-ND
Through Hole Resistors RWR80S51R1FSS70-ND
51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 51.1 OHM 2W 1% WW AXIAL - RWR80S51R1FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 2W 1% WW AXIAL
RWR80S51R1FSS70
RES 51.1 OHM 2W 1% WW AXIAL RWR80S51R1FSS70
RES 51.1ohm 2W 1% WW AXIAL

RES 51.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S51R1FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S51R1FSS70
Wirewound Resistors 3110-RWR80S51R1FSS70
EGS-3-80 51.1 1% RWR80S51R1FS S70

EGS-3-80 51.1 1% RWR80S51R1FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S51R1FSS70-ND RWR80S51R1FSS70 3110-RWR80S51R1FSS70
Product Name Through Hole Resistors RES 51.1 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers